Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 804770-XC9252C08AVR-
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 280kHz ~ 550kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-LSSOP
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 30V
IC REG CTRLR BUCK 16TSSOP
Switching Controllers 30V Low Quiescent CurrentDCDCConverter
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR BUCK 16TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1220-2-ND | 804770-XC9252C08AVR-G | XC9252C08AVR-G | XC9252C08AVR-G | XC9252C08AVR-G | XC9252C08AVR-G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9252C08AVR-G | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "16-LSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-LSSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | SSOP | ||
| fsw | 280 to 550 kHz | 280 to 550 kHz | 280 to 550 kHz | 280 to 550 kHz | 280 to 550 kHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |