Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903912-XC9242B08CDR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
Package: 10-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9242
Categories: Integrated Circuits (ICs)
Case / Package: 10-USPB (2.9x2.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 2A 10USPB
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
IC REG BUCK ADJ 2A 10USPB
IC REG BUCK ADJUSTABLE 2A 10USPB
IC REG BUCK ADJ 2A 10USPB
Switching Voltage Regulators 2A Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 903912-XC9242B08CDR-G | 893-XC9242B08CDR-GCT-ND | XC9242B08CDR-G | XC9242B08CDR-G | XC9242B08CDR-G | XC9242B08CDR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9242B08CDR-G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-USPB (2.9x2.6) | Other; 10-PowerUDFN | Other; 10-PowerUDFN | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |