Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 50mA 6-XDFN Exposed Pad
Switching Voltage Regulators Ultra Low Power PFM DCDC Converter
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 50mA 6-XDFN Exposed Pad
IC REG BUCK 2.8V 50MA 6USPEL
0.5UA ULTRA LOW QUIESCENT CURREN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265D2814R-G-ND | XC9265D2814R-G | XC9265D2814R-G | XC9265D2814R-G | XC9265D2814R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.8 volts | 2.8 to ? volts | 2.8 volts |