Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
400MA SYNCHRONOUS STEP-DOWN DCDC
Switching Voltage Regulators 400mA Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA 6-XFDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9245A33C7R-G-ND | XC9245A33C7R-G | XC9245A33C7R-G | XC9245A33C7R-G | XC9245A33C7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |