Switching Voltage Regulators Ultra Small 1A COT Control Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A 8-XFLGA
ULTRA SMALL 1A COT CONTROL SYNCH
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9259B10E1R-G | XC9259B10E1R-G | XC9259B10E1R-G |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-XFLGA | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 1 to ? volts |