Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A SOT-26W
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A SOT-26W
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A SOT-26W
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 712938-XC9247B75CMR-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-26W
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: XC9247
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: SOT-26W
Output Voltage MAX: 5.6V
Input Voltage MIN: 8V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): XC9247B75CER-G;
Introduction Date: October 09, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 1A SOT26W
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A SOT-26W
IC REG BUCK ADJ 1A SOT26W
Switching Voltage Regulators 1A 16V Driver DCDC Converter
IC REG BUCK ADJUSTABLE 1A SOT26W
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1179-1-ND | 712938-XC9247B75CMR-G | XC9247B75CMR-G | XC9247B75CMR-G | XC9247B75CMR-G | XC9247B75CMR-G | XC9247B75CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9247B75CMR-G | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-26W | Other; SOT-26W | Other; SOT-26W | Other; SOT-26W | |||
| Output Voltage | 1.5 to 5.6 volts | 1.5 volts | 1.5 to 5.6 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |