"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939689-XC9270B083QR-
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9270
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOPFD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1242-1, 893-1242-2, 893-1242-6
Switching Voltage Regulators 30V Driver Transistor Built-In Step-Down DC/DC Converters
IC REG BUCK ADJUSTABLE 2A 8SOPFD
IC REG BUCK ADJUSTABLE 2A 8SOPFD
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 2A 8SOPFD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1242-2-ND | 939689-XC9270B083QR-G | XC9270B083QR-G | XC9270B083QR-G | XC9270B083QR-G | XC9270B083QR-G | XC9270B083QR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9270B083QR-G | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-SOPFD | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 1.2 to 12 volts | 1.2 volts | 1.2 to 12 volts | 1.2 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |