Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A SOT-26W
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A SOT-26W
1A 16V DRIVER TRANSISTOR BUILT-I
Switching Voltage Regulators 1A 16V Driver Transistor Built-in Step-Down DCDC Converter
1A 16V DRIVER TRANSISTOR BUILT-I
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9246B42CMR-G-ND | XC9246B42CMR-G | XC9246B42CMR-G | XC9246B42CMR-G | XC9246B42CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOT-26W | Other; SOT-26W | |||
| Output Voltage | 1.5 to 5 volts | 1.5 to 5 volts | 1.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |