IC REG BUCK 3.3V 50MA 6USPEL
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 6-XDFN Exposed Pad
IC REG BUCK 3.3V 50MA 6USPEL
0.5UA ULTRA LOW QUIESCENT CURREN
IC REG BUCK 3.3V 50MA 6USPEL
Switching Voltage Regulators Ultra Low Power PFM DCDC Converter
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 6-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9265D3314R-GCT-ND | XC9265D3314R-G | XC9265D3314R-G | XC9265D3314R-G | XC9265D3314R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |