Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
2CH.STEP-UP/UP DC/DC CONTROLLER
Switching Controllers 2ch.Step-Up/Up DC/DC Controller ICs
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9501B092AR-G-ND | XC9501B092AR-G | XC9501B092AR-G | XC9501B092AR-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| fsw | 180 kHz | 180 kHz | 180 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable |