"Boost Switching Regulator IC Positive Fixed 6V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators Step-Up Charge Pump with regulated output
STEP-UP CHARGE PUMP WITH REGULAT
Boost Switching Regulator IC Positive Fixed 6V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
STEP-UP CHARGE PUMP WITH REGULAT
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9801B603KR-G-ND | XC9801B603KR-G | XC9801B603KR-G | XC9801B603KR-G | XC9801B603KR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Output Voltage | 6 volts | 6 to ? volts | 6 volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |