Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA 8-UDFN Exposed Pad
IC REG BOOST 5V 80MA 8USP
IC REG BOOST 5V 80MA 8USP
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939704-XC9802B503DR-
Series: XC9802
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA 8-UDFN Exposed Pad
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9802
Categories: Integrated Circuits (ICs)
Case / Package: 8-USP (2.7x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BOOST 5V 80MA 8USP
STEP-UP CHARGE PUMP WITH REGULAT
Switching Voltage Regulators Step-Up Charge Pump with regulated output
Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA 8-UDFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9802B503DR-GTR-ND | 939704-XC9802B503DR-G | XC9802B503DR-G | XC9802B503DR-G | XC9802B503DR-G | XC9802B503DR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9802B503DR-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 8-UDFN Exposed Pad | Other; 8-USP (2.7x2.5) | Other; 8-UDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |