Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 50mA 6-XDFN Exposed Pad
IC REG BUCK 0.6V 50MA 6USPEL
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 50mA 6-XDFN Exposed Pad
Switching Voltage Regulators DCDC Converter UL QC LOW OUTPUT VOLTAGE
IC REG BUCK 0.6V 50MA 6USPEL
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1358-2-ND | XC9272B0614R-G | XC9272B0614R-G | XC9272B0614R-G | XC9272B0614R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 volts | 0.6000 to ? volts | 0.6000 volts |