STEP-UP & STEP-DOWN 180KHZ DCDC
STEP-UP & STEP-DOWN 180KHZ DCDC
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
STEP-UP & STEP-DOWN 180KHZ DCDC
Switching Controllers Step-Up & Step-Down 180kHz DCDC Controller
STEP-UP & STEP-DOWN 180KHZ DCDC
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9301A332MR-GDKR-ND | XC9301A332MR-G | XC9301A332MR-G | XC9301A332MR-G | XC9301A332MR-G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| fsw | 180 kHz | 180 kHz | 180 kHz | 180 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Active | Active |