Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
2CH.STEP-UP/DOWN DC/DC CONTROLLE
Switching Controllers 2ch.Step-Up/Down DC/DC Controller Ics
2CH.STEP-UP/DOWN DC/DC CONTROLLE
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9502B092AR-G-ND | XC9502B092AR-G | XC9502B092AR-G | XC9502B092AR-G | XC9502B092AR-G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| fsw | 180 kHz | 180 kHz | 180 kHz | 180 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Active | Active |