Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-UFDFN Exposed Pad
Manufacturer: Torex Semiconductor Ltd
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Series: XC9257
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-USPC (1.8x2)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-UFDFN Exposed Pad
IC REG BUCK 3.3V 1A 6USPC
Switching Voltage Regulators 1A COT Control Synchronous Step-Down DCDC Converter
1A COT CONTROL SYNCHRONOUS STEP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9257B33CER-G-ND | XC9257B33CER-G | XC9257B33CER-G | XC9257B33CER-G | XC9257B33CER-G | |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |