The XC9262A1LD1R-G is a synchronous step-down DC/DC converter designed for high efficiency and stability. It supports an input voltage range of 2.7V to 5.5V and provides an adjustable output voltage from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.5A and operates at selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it suitable for various applications. This regulator features HiSAT-COT control technology, which enhances transient response and allows for low ripple across a wide load range. It includes a soft-start function with a typical time of 0.3ms, an under-voltage lockout (UVLO) feature, and a quiescent current of 25OºA at 3.0MHz. The XC9262A1LD1R-G is packaged in a compact LGA-8B01 format, measuring 1.2mm x 1.4mm x 0.3mm, and is compliant with EU RoHS standards. It is suitable for applications in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
Switching Voltage Regulators Ultra Small 1.5A COT Control Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 1.5A 8-XFLGA
ULTRA SMALL 1.5A COT CONTROL SYN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9262A1LD1R-G | XC9262A1LD1R-G | XC9262A1LD1R-G |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-XFLGA | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 1.85 to ? volts |