1.5A COT CONTROL SYNCHRONOUS STE
Switching Voltage Regulators 1.5A COT Control Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261A33DER-G | XC9261A33DER-G | XC9261A33DER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps | |
| fsw | 3000 kHz | 3000 kHz | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad |