Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A 6-UFDFN Exposed Pad
1A 16V DRIVER TRANSISTOR BUILT-I
1A 16V DRIVER TRANSISTOR BUILT-I
Switching Voltage Regulators 1A 16V Driver Transistor Built-in Step-Down DCDC Converter
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9247B42CER-G-ND | XC9247B42CER-G | XC9247B42CER-G | XC9247B42CER-G | XC9247B42CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Output Voltage | 1.5 to 5.6 volts | 1.5 to 5.6 volts | 1.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |