The XC9504B092DR-G is a dual-channel DC/DC controller IC designed for step-up and inverting applications. It operates with a supply voltage range of 2.0V to 10.0V and features a PWM control method with selectable PWM/PFM automatic switching for efficiency across varying load conditions. The output voltage for the step-up channel can be set between 1.5V and 30V, while the inverting channel can generate negative voltages from -30V to 0V, both adjustable through external components. This controller supports a maximum output current of over 20mA for the step-up channel and -20mA for the inverting channel, making it suitable for applications such as power supplies for LCDs, portable audio systems, and multi-function power supplies. The device includes a soft-start feature to mitigate rush currents and voltage overshoot during power-up, with a fixed oscillation frequency of 180kHz, which helps reduce the size of external components. The XC9504B092DR-G is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-USP (2.7x2.5)
2CH. STEP-DOWN / INVERTING DC/DC
2CH. STEP-DOWN / INVERTING DC/DC
2CH. STEP-DOWN / INVERTING DC/DC
2CH. STEP-DOWN / INVERTING DC/DC
Switching Controllers 2ch. Step-Down / Inverting DC/DC Controller IC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-USP (2.7x2.5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9504B092DR-GTR-ND | XC9504B092DR-G | XC9504B092DR-G | XC9504B092DR-G | XC9504B092DR-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | |||
| fsw | 180 kHz | 180 kHz | 180 kHz | 180 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable |