Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
Switching Voltage Regulators 400mA Synchronous Step-Down DCDC Converter
400MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 400mA 6-XFDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9244A21C7R-G-ND | XC9244A21C7R-G | XC9244A21C7R-G | XC9244A21C7R-G | XC9244A21C7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.1 volts | 2.1 volts | 2.1 to ? volts |