Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-USPB (2.9x2.6)
30V LOW QUIESCENT CURRENT STEP-D
30V LOW QUIESCENT CURRENT STEP-D
Switching Controllers 30V Low Quiescent Current Step-Down DCDC Controller
30V LOW QUIESCENT CURRENT STEP-D
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-USPB (2.9x2.6)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9252B08ADR-GTR-ND | XC9252B08ADR-G | XC9252B08ADR-G | XC9252B08ADR-G |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 10-PowerUDFN | Other; 10-PowerUDFN | ||
| fsw | 280 to 550 kHz | 280 to 550 kHz | 280 to 550 kHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start |