Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
IC REG BUCK ADJ 2A 10USPB
IC REG BUCK ADJ 2A 10USPB
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
IC REG BUCK ADJ 2A 10USPB
IC REG BUCK ADJUSTABLE 2A 10USPB
Switching Voltage Regulators 2A Synchronous Step-Down DCDC Converter
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9243B08DDR-GTR-ND | XC9243B08DDR-G | XC9243B08DDR-G | XC9243B08DDR-G | XC9243B08DDR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-PowerUDFN | Other; 10-PowerUDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 6 volts | 0.9000 to 6 volts | 0.9000 volts |