1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.5A SOT-89-5/6
Switching Voltage Regulators 1.5A COT Control Synchronous Step-Down DCDC Converter
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261B15CPR-G | XC9261B15CPR-G | XC9261B15CPR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 1.5 amps | 1.5 amps | |
| fsw | 1200 kHz | 1200 kHz | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 |