Switching Voltage Regulators Ultra Small 1A COT Control Synchronous Step-Down DCDC Converter
ULTRA SMALL 1A COT CONTROL SYNCH
ULTRA SMALL 1A COT CONTROL SYNCH
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-XFLGA
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9259B33E1R-G | XC9259B33E1R-G | XC9259B33E1R-G | XC9259B33E1R-G |
| Product Name | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | 1 amps | |
| fsw | 6000 kHz | 6000 kHz | 6000 kHz | |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| Output Voltage | 3.3 volts | 3.3 to ? volts |