Torex Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9280A75CYR-G

Description
Win Source Part Number: 960132-XC9280A75CYR- G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1423-1,893-1423- 2,893-1423-6 Base Product Number: XC9280 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 960132-XC9280A75CYR- G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1423-1,893-1423- 2,893-1423-6 Base Product Number: XC9280 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 960132-XC9280A75CYR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
960132-XC9280A75CYR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 960132-XC9280A75CYR-G
Win Source Part Number: 960132-XC9280A75CYR- G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1423-1,893-1423- 2,893-1423-6 Base Product Number: XC9280 Product Status: Obsolete

Win Source Part Number: 960132-XC9280A75CYR-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-26
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-1423-1,893-1423-2,893-1423-6
Base Product Number: XC9280
Product Status: Obsolete

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-1423-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-1423-1-ND
Voltage Regulators - DC DC Switching Regulators 893-1423-1-ND
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-1423-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-1423-2-ND
Voltage Regulators - DC DC Switching Regulators 893-1423-2-ND
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9280A75CYR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9280A75CYR-G
Voltage Regulators - DC DC Switching Regulators XC9280A75CYR-G
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9280A75CYR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9280A75CYR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9280A75CYR-G
IC REG BUCK ADJUSTABLE 3A TSOT26

IC REG BUCK ADJUSTABLE 3A TSOT26

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC9280A75CYR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9280A75CYR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9280A75CYR-G
IC REG BUCK ADJ 3A TSOT26

IC REG BUCK ADJ 3A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
XC9280A75CYR-G
Switching Voltage Regulators XC9280A75CYR-G
Switching Voltage Regulators 18V Operation 3.0A Synchronous Step-Down DC/DC Converters

Switching Voltage Regulators 18V Operation 3.0A Synchronous Step-Down DC/DC Converters

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9280A75CYR-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
XC9280A75CYR-G
Voltage Regulators - DC DC Switching Regulators XC9280A75CYR-G
IC REG BUCK ADJUSTABLE 3A TSOT26

IC REG BUCK ADJUSTABLE 3A TSOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 960132-XC9280A75CYR-G 893-1423-1-ND XC9280A75CYR-G XC9280A75CYR-G XC9280A75CYR-G XC9280A75CYR-G XC9280A75CYR-G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1200 kHz 1200 kHz 1200 kHz 1200 kHz 1200 kHz 1200 kHz
Unlock Full Specs
to access all available technical data