The XC9261B18DER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range of 0.8V to 3.6V, with an accuracy of ±2.0% in 0.05V increments. The device operates with an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it suitable for various applications. This regulator employs HiSAT-COT control for excellent transient response and includes automatic PWM/PFM switching control, which optimizes efficiency across a wide load range. The quiescent current is low at 25OºA, and during standby, it can reduce current consumption to 1.0OºA or less. Additional features include a soft-start function, under-voltage lockout (UVLO), thermal shutdown, and short circuit protection. The XC9261B18DER-G is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 6-UFDFN Exposed Pad
IC REG BUCK 1.8V 1.5A 6USPC
Switching Voltage Regulators 1.5A COT Control DCDC Converter
IC REG BUCK 1.8V 1.5A 6USPC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1226-2-ND | XC9261B18DER-G | XC9261B18DER-G | XC9261B18DER-G | XC9261B18DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts |