Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753
Switching Voltage Regulators 1A COT Control Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753
1A COT CONTROL SYNCHRONOUS STEP
IC REG BUCK 3.3V 1A SOT25
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9258B33CMR-G-ND | XC9258B33CMR-G | XC9258B33CMR-G | XC9258B33CMR-G | XC9258B33CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |