Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 939691-XC9306B05G0R-
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
REACH Status: REACH Unaffected
Switching Voltage Regulators Analog
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 939691-XC9306B05G0R-G | XC9306B05G0R-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9306B05G0R-G | Switching Voltage Regulators |
| Package Type | Other; Reel - TR |