Win Source Part Number: 1105727-XC9302A503MR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: XC9302
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: PWM
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25-5
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 2V ~ 10V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC9302
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-25-5
Switching Controllers Step-Up & Step-Down 300kHz DCDC Controller
STEP-UP & STEP-DOWN 300KHZ DCDC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1105727-XC9302A503MR-G | XC9302A503MR-G-ND | XC9302A503MR-G | XC9302A503MR-G | XC9302A503MR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck-Boost | |||
| Output Voltage Type | PWM | Fixed; PWM | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Enable | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |