Boost Switching Regulator IC Positive Fixed 6V 1 Output 80mA 8-UDFN Exposed Pad
Switching Voltage Regulators Step-Up Charge Pump with regulated output
Boost Switching Regulator IC Positive Fixed 6V 1 Output 80mA 8-UDFN Exposed Pad
STEP-UP CHARGE PUMP WITH REGULAT
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9801B603DR-G-ND | XC9801B603DR-G | XC9801B603DR-G | XC9801B603DR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-UDFN Exposed Pad | Other; 8-UDFN Exposed Pad | ||
| Output Voltage | 6 volts | 6 to ? volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps |