Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903916-XC9504B095AR-
Series: XC9504
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2V ~ 10V
Family Name: XC9504
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers 2ch. Step-Down / Inverting DC/DC Controller IC
2CH. STEP-DOWN / INVERTING DC/DC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9504B095AR-G-ND | 903916-XC9504B095AR-G | XC9504B095AR-G | XC9504B095AR-G | XC9504B095AR-G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9504B095AR-G | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Buck-Boost | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable |