Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA SC-74A, SOT-753
IC REG BUCK ADJ 500MA SOT25
IC REG BUCK ADJ 500MA SOT25-5
Switching Voltage Regulators 18V DCDC Converters 0.5A Sync PWM w/AS
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1344-2-ND | XC9264A75DMR-G | XC9264A75DMR-G | XC9264A75DMR-G | XC9264A75DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 15 volts | 1 volts | 1 to 15 volts |