The XC9272A0614R-G is an ultra-low quiescent current synchronous step-down DC/DC converter designed for low output voltage applications. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 0.6V with an accuracy of ±20mV. The device is capable of delivering an output current of up to 50mA and features a built-in P-channel driver and N-channel synchronous switching transistor, both with a typical on-resistance of 0.4Ω. This regulator employs pulse frequency modulation (PFM) control, which contributes to its low quiescent current of approximately 0.50OºA at a typical output voltage of 0.7V. The XC9272A0614R-G includes an under-voltage lockout (UVLO) function that disables the output when the input voltage falls below a specified threshold, enhancing battery life in portable applications. Additionally, it is compatible with ceramic capacitors, simplifying the external component requirements to just an inductor and input/output capacitors. The product is suitable for various applications, including GPS devices, wearable technology, energy harvesting systems, and backup power supplies. It operates effectively across a temperature range of -40°C to +85°C and is available in SOT-25 and USP-6EL packages, compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 50mA 6-XDFN Exposed Pad
IC REG BUCK 0.6V 50MA 6USPEL
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 50mA 6-XDFN Exposed Pad
Switching Voltage Regulators DCDC Converter UL QC LOW OUTPUT VOLTAGE
IC REG BUCK 0.6V 50MA 6USPEL
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1351-2-ND | XC9272A0614R-G | XC9272A0614R-G | XC9272A0614R-G | XC9272A0614R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 volts | 0.6000 to ? volts | 0.6000 volts |