Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939683-XC9248A085QR-
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9248
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOPFB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1184-2, XC9248A085QRG, 893-1184-1, 893-1184-6
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2.2A 8SOPFB
Switching Voltage Regulators 2.2A 18V Driver DCDC Converter
IC REG BUCK ADJ 2.2A 8SOPFD
IC REG BUCK ADJ 2.2A 8SOPFB
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 939683-XC9248A085QR-G | 893-1184-2-ND | XC9248A085QR-G | XC9248A085QR-G | XC9248A085QR-G | XC9248A085QR-G | XC9248A085QR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9248A085QR-G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-SOPFB | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification |