IC REG BOOST 5.2V 80MA 8USP
IC REG BOOST 5.2V 80MA 8USP
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 80mA 8-UDFN Exposed Pad
IC REG BOOST 5.2V 80MA 8USP
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 80mA 8-UDFN Exposed Pad
Switching Voltage Regulators Step-Up Charge Pump with regulated output
STEP-UP CHARGE PUMP WITH REGULAT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9801B523DR-GCT-ND | XC9801B523DR-G | XC9801B523DR-G | XC9801B523DR-G | XC9801B523DR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UDFN Exposed Pad | Other; 8-UDFN Exposed Pad | |||
| Output Voltage | 5.2 volts | 5.2 volts | 5.2 to ? volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |