Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A SOT-26W
IC REG BUCK ADJUSTABLE 1A SOT26W
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A SOT-26W
IC REG BUCK ADJUSTABLE 1A SOT26W
IC REG BUCK ADJ 1A SOT26W
Switching Voltage Regulators 1A 16V Driver DCDC Converter
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1176-2-ND | XC9246B65CMR-G | XC9246B65CMR-G | XC9246B65CMR-G | XC9246B65CMR-G | XC9246B65CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-26W | Other; SOT-26W | Other; SOT-26W | |||
| Output Voltage | 1.2 to 3.8 volts | 1.2 to 3.8 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |