Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 50mA SC-74A, SOT-753
IC REG BUCK 1.5V 50MA SOT25
0.5UA ULTRA LOW QUIESCENT CURREN
Switching Voltage Regulators Ultra Low Power PFM DCDC Converter
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 50mA SC-74A, SOT-753
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265B151MR-G-ND | XC9265B151MR-G | XC9265B151MR-G | XC9265B151MR-G | XC9265B151MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts |