"Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators Step-Up Charge Pump with regulated output
DC-DC CHARGE PUMP, BOOST, 300KHZ, 85DEGC ROHS COMPLIANT: YES
Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
STEP-UP CHARGE PUMP WITH REGULAT
IC REG BOOST 5V 80MA 8MSOP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9802B503KR-G-ND | XC9802B503KR-G | 84AH1428 | XC9802B503KR-G | XC9802B503KR-G | XC9802B503KR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc-Dc Charge Pump, Boost, 300Khz, 85Degc Rohs Compliant Torex | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |