Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 400mA 6-XFDFN
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 400mA 6-XFDFN
IC REG BUCK 1.25V 400MA 6USPN
400MA SYNCHRONOUS STEP-DOWN DCDC
Switching Voltage Regulators 400mA Synchronous Step-Down DCDC Converter
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9245A1CC7R-G-ND | XC9245A1CC7R-G | XC9245A1CC7R-G | XC9245A1CC7R-G | XC9245A1CC7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.25 volts | 1.25 to ? volts | 1.25 volts |