Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 50mA 6-XDFN Exposed Pad
Win Source Part Number: 980556-XC9265B1814R-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: XC9265
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 50mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 6-XDFN Exposed Pad
Supplier Device Package: 6-USPEL (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC9265
Switching Voltage Regulators Ultra Low Power PFM DCDC Converter
IC REG BUCK 1.8V 50MA 6USPEL
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 50mA 6-XDFN Exposed Pad
0.5UA ULTRA LOW QUIESCENT CURREN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265B1814R-G-ND | 980556-XC9265B1814R-G | XC9265B1814R-G | XC9265B1814R-G | XC9265B1814R-G | XC9265B1814R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-XDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts |