Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A SOT-89-5/6
1.5A COT CONTROL SYNCHRONOUS STE
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A SOT-89-5/6
Switching Voltage Regulators 1.5A COT Control Synchronous Step-Down DCDC Converter
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261A12DPR-G-ND | XC9261A12DPR-G | XC9261A12DPR-G | XC9261A12DPR-G | XC9261A12DPR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts |