1A COT CONTROL SYNCHRONOUS STEP
Switching Voltage Regulators 1A COT Control Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 3.25V 1 Output 1A SC-74A, SOT-753
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9258B3CEMR-G | XC9258B3CEMR-G | XC9258B3CEMR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | |
| fsw | 6000 kHz | 6000 kHz | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 |