Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 400mA 6-XFDFN
Switching Voltage Regulators 400mA Synchronous Step-Down DCDC Converter
400MA SYNCHRONOUS STEP-DOWN DCDC
400MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 400mA 6-XFDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9244A1DC7R-G-ND | XC9244A1DC7R-G | XC9244A1DC7R-G | XC9244A1DC7R-G | XC9244A1DC7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.35 volts | 1.35 volts | 1.35 to ? volts |