Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A 6-UFDFN Exposed Pad
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939688-XC9261B12DER-
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A 6-UFDFN Exposed Pad
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9261
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPC (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1224-6, 893-1224-2, 893-1224-1
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A 6-UFDFN Exposed Pad
Switching Voltage Regulators 1.5A COT Control DCDC Converter
IC REG BUCK 1.2V 1.5A 6USPC
IC REG BUCK 1.2V 1.5A 6USPC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1224-2-ND | 939688-XC9261B12DER-G | XC9261B12DER-G | XC9261B12DER-G | XC9261B12DER-G | XC9261B12DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9261B12DER-G | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-USPC (1.8x2) | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts |