Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
Switching Controllers 2ch.Step-Up/Down DC/DC Controller Ics
2CH.STEP-UP/DOWN DC/DC CONTROLLE
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9502B093AR-G-ND | XC9502B093AR-G | XC9502B093AR-G | XC9502B093AR-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; PWM Signal |