Torex Semiconductor, Ltd. DC DC Switching Controllers XC9505B092AR-G

Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
Request a Quote Datasheet
Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - XC9505B092AR-G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
XC9505B092AR-G-ND
DC DC Switching Controllers XC9505B092AR-G-ND
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9505B092AR-G - 939692-XC9505B092AR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9505B092AR-G
939692-XC9505B092AR-G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9505B092AR-G 939692-XC9505B092AR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939692-XC9505B092AR- G Series: XC9505 Operating Temperature Range: -40°C ~ 85°C Features: Buck, Boost Regulator Positive Output Step-Up, Step-Down - DC-DC Controller IC 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2V ~ 10V Family Name: XC9505 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939692-XC9505B092AR-G
Series: XC9505
Operating Temperature Range: -40°C ~ 85°C
Features: Buck, Boost Regulator Positive Output Step-Up, Step-Down - DC-DC Controller IC 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2V ~ 10V
Family Name: XC9505
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - XC9505B092AR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
XC9505B092AR-G
DC DC Switching Controllers XC9505B092AR-G
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-MSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - XC9505B092AR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
XC9505B092AR-G
PMIC - Voltage Regulators - DC DC Switching Controllers XC9505B092AR-G
2CH. STEP-DOWN / INVERTING DC/DC

2CH. STEP-DOWN / INVERTING DC/DC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
XC9505B092AR-G
Switching Controllers XC9505B092AR-G
Switching Controllers 2ch. Step-Down / Inverting DC/DC Controller IC

Switching Controllers 2ch. Step-Down / Inverting DC/DC Controller IC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9505B092AR-G-ND 939692-XC9505B092AR-G XC9505B092AR-G XC9505B092AR-G XC9505B092AR-G
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9505B092AR-G DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck-Boost
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
fsw 180 kHz 180 kHz 180 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed; PWM Signal
Unlock Full Specs
to access all available technical data