IC REG BCK BST ADJ WLP20-01 Product overview: XC9306B05G0R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9306B05G0R-G can be used for catalog matching and distributor lookup.
Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 800mA (Switch) 20-UFBGA, WLBGA
Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 800mA (Switch) 20-UFBGA, WLBGA
IC REG BCK BST ADJ WLP20-01
IC REG BCK BST ADJ WLP20-01
Switching Voltage Regulators Synchronous Buck Boost DCDC Converter
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-XC9306B05G0R-G | 893-1233-2-ND | XC9306B05G0R-G | XC9306B05G0R-G | XC9306B05G0R-G | XC9306B05G0R-G |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 20-UFBGA, WLBGA | Other; 20-UFBGA, WLBGA | |||
| Output Voltage | 0.8000 volts | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| VIN | 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |