Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49411CBAMA1

Description
Win Source Part Number: 1099711-TLE49411CBAM A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 Alternative Parts (Cross-Reference): TLE49411CBAMA1TLE494 1-1C; TLE49411CBAMA1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49411CX,TLE4941-1 C-ND,TLE4941-1CTB-ND ,IFEINFTLE49411CBAMA 1,SP000710654,TLE494 1-1C,TLE49411CBAMA1C T,TLE49411C,TLE49411 CBAMA1TB,SP000014553 ,TLE4941-1CCT,TLE494 11CXA,TLE4941-1CCT-N D,2156-TLE49411CBAMA 1 Base Product Number: TLE49411 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1099711-TLE49411CBAM A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 Alternative Parts (Cross-Reference): TLE49411CBAMA1TLE494 1-1C; TLE49411CBAMA1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49411CX,TLE4941-1 C-ND,TLE4941-1CTB-ND ,IFEINFTLE49411CBAMA 1,SP000710654,TLE494 1-1C,TLE49411CBAMA1C T,TLE49411C,TLE49411 CBAMA1TB,SP000014553 ,TLE4941-1CCT,TLE494 11CXA,TLE4941-1CCT-N D,2156-TLE49411CBAMA 1 Base Product Number: TLE49411 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1099711-TLE49411CBAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1099711-TLE49411CBAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1099711-TLE49411CBAMA1
Win Source Part Number: 1099711-TLE49411CBAM A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 Alternative Parts (Cross-Reference): TLE49411CBAMA1TLE494 1-1C; TLE49411CBAMA1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49411CX,TLE4941-1 C-ND,TLE4941-1CTB-ND ,IFEINFTLE49411CBAMA 1,SP000710654,TLE494 1-1C,TLE49411CBAMA1C T,TLE49411C,TLE49411 CBAMA1TB,SP000014553 ,TLE4941-1CCT,TLE494 11CXA,TLE4941-1CCT-N D,2156-TLE49411CBAMA 1 Base Product Number: TLE49411 Product Status: Not For New Designs

Win Source Part Number: 1099711-TLE49411CBAMA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,500
Technology: Hall Effect
Output Type: Current Source
Function: Special Purpose
Current - Supply (Max): 16.8mA
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 2-SIP, SSO-2-2
Supplier Device Package: PG-SSO-2-2
Alternative Parts (Cross-Reference): TLE49411CBAMA1TLE4941-1C; TLE49411CBAMA1.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49411CX,TLE4941-1C-ND,TLE4941-1CTB-ND,IFEINFTLE49411CBAMA1,SP000710654,TLE4941-1C,TLE49411CBAMA1CT,TLE49411C,TLE49411CBAMA1TB,SP000014553,TLE4941-1CCT,TLE49411CXA,TLE4941-1CCT-ND,2156-TLE49411CBAMA1
Base Product Number: TLE49411
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1099711-TLE49411CBAMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - PVN012SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details