The PVN012PbF is a single-pole, normally-open solid-state relay with a 100 mΩ on-state resistance, designed for switching AC or DC loads up to 20 V with a continuous current of 2.5 A at +40°C. It uses a GenerationV HEXFET output switch driven by an integrated photovoltaic generator, optically isolated from a GaAlAs LED. The device is packaged in a 6-lead molded DIP with through-hole terminals and provides 4,000 V RMS input-output isolation. It operates from -40°C to +85°C, meets UL recognition standards, and is RoHS compliant.
SSR, PHOTO MOSFET, 20V, 4.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:4kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 28AC1330 |
| Product Name | Ssr, Photo Mosfet, 20V, 4.5A; Contact Form Infineon |
| Application Type | Latching |